|
|
|
| With these drives you can read and record DVDs and/or CDs in all kinds of different formats. Please notice the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs at the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs. |
 |
 |
 |
|
|
Features
Buffer underrun proof
The buffer underrun proof technologies offer a solution to prevent writing failures during the burning process for CD and DVD by pausing the burn if the data to the drive write buffer is slowed or stopped. The drive resumes the burn process after the drive write buffer is refilled.
PlexTools Professional LE
Based
...
More>>>
on the existing solid code of PlexTools Professional, PlexTools Professional LE offers more features and extra options. The new layout with resizable windows and improved graphs, enhanced audio functions and project options, as well as the unique update check system, is designed and tuned for the demanding user.
Compatible Formats
DVD (12 & 8 cm)
DVD-Video (8cm/12cm, Single and Dual Layer), DVD-ROM (8cm/12cm, Single and Dual Layer), Multi-Border, Multi-Session, DVD±VR, DVD±VR with CPRM (read), DVD±R, DVD±RW, DVD±R DL
CD (12 & 8 cm)
CD-Audio(DA), CD-ROM (Mode 1 & Mode 2), CD-ROM XA (Mode 2, Form 1 & Form 2), Photo CD (single or multiple sessions), CD Extra, CD-TEXT, CD-I (FMV), Video CD, TAO, DAO, Packet Write (variable and fixed), SAO
DVD-RAM
Random Write, Sequential Write
<<<Less
|